EN
  • EN
  • DE

MAX4444ESE+

Part No MAX4444ESE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC LINE RCVR DIFF-SGL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Receiver
Number of Circuits 1
-3db Bandwidth 550MHz
Slew Rate 5000 V/μs
Operating Supply Current 41mA
Channel Output Current 120mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1068401-MAX4444ESE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4444ESE+ CAD Model

Description

Maxim Integrated MAX4444ESE+ Precision, High-Speed Operational Amplifier

The MAX4444ESE+ from Maxim Integrated is a high-performance operational amplifier designed for precision and high-speed applications. This op-amp is well-suited for a range of uses, from professional audio equipment to high-speed data acquisition systems and active filters. Its exceptional speed and accuracy make it an ideal choice for designers looking to enhance signal processing performance in their circuits.

Key Features:

  • Wide Bandwidth: The MAX4444ESE+ boasts a wide bandwidth that ensures high-speed operation, making it suitable for handling fast signal transitions without distortion.
  • Low Distortion: With its low distortion characteristics, this op-amp is capable of maintaining signal fidelity, which is crucial for applications such as audio processing and instrumentation.
  • High Slew Rate: The device's high slew rate enables it to respond quickly to changes in the input signal, which is essential for maintaining signal integrity in high-frequency applications.
  • Single-Supply Operation: This operational amplifier can be powered from a single supply, simplifying the power supply design and making it more versatile for various circuit configurations.
  • Robust Output Drive: The MAX4444ESE+ is capable of driving heavy loads, which makes it a reliable choice for applications that require a strong output signal.

Applications:

  • Professional Audio Equipment
  • Data Acquisition Systems
  • Active Filters
  • Test and Measurement Instruments
  • Video Processing

The MAX4444ESE+ is available in a 16-pin narrow SO package, offering a compact solution for space-constrained applications. With its excellent dynamic performance and operational precision, the MAX4444ESE+ from Maxim Integrated stands out as a versatile and reliable component for advanced electronic designs.

Whether you are developing high-end audio gear or sophisticated measurement tools, the MAX4444ESE+ operational amplifier is engineered to deliver top-notch performance, stability, and ease of use. Its integration into your projects promises to elevate the quality of your end product, ensuring that signals are amplified and processed with the utmost precision.

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Analog Devices Inc.
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3443 $57.3772
9+ $11.7697 $105.9273
14+ $11.4019 $159.6266
19+ $11.0341 $209.6479
24+ $10.6663 $255.9912
32+ $9.5629 $306.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess