EN
  • EN
  • DE
  • IT

MAX4522CEE+

Part No MAX4522CEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1068515-MAX4522CEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4522CEE+ CAD Model

Description

Maxim Integrated MAX4522CEE+ Analog Switch

The MAX4522CEE+ from Maxim Integrated is a precision, dual, high-speed analog switch designed to operate in a variety of applications that require low-voltage operation and low on-resistance. This versatile component is an ideal choice for signal routing in communication systems, data acquisition equipment, and audio/video signal switching, among other uses.

Constructed with Maxim's proprietary silicon-gate process, the MAX4522CEE+ offers excellent performance characteristics. Its dual switch configuration allows for flexibility in design, enabling the routing of two separate signals or the use of a differential signal path. The device operates with a single supply voltage ranging from +2V to +12V or a dual supply voltage from ±2V to ±6V, making it suitable for interfacing with both digital and analog circuits.

One of the standout features of the MAX4522CEE+ is its low on-resistance, typically just 100 ohms, which remains flat over the specified signal range. This ensures minimal signal distortion and attenuation, providing a high-fidelity pathway for analog signals. Additionally, the switch exhibits low charge injection, which minimizes transient disturbances during switching events, thus preserving signal integrity.

The MAX4522CEE+ is available in a 16-pin QSOP package, which is compact and space-saving, making it a practical choice for designs where board space is at a premium. It also features fast switching times, with turn-on and turn-off times typically under 150ns, contributing to efficient and responsive system performance.

For enhanced system reliability, the MAX4522CEE+ incorporates fault protection. It can withstand continuous current up to 30mA without damage and is designed to handle electrostatic discharge (ESD) events exceeding 2000V per the Human Body Model. Additionally, with its extended temperature range of -40°C to +85°C, the MAX4522CEE+ is suitable for operation in harsh environments.

In summary, the MAX4522CEE+ from Maxim Integrated is a high-performance, dual analog switch that offers designers a combination of low-voltage operation, low on-resistance, and fast switching speeds, all packaged in a compact QSOP housing. Its robust design and fault protection features make it a reliable choice for a wide range of applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6161 $59.5449
21+ $5.4286 $114.0006
32+ $5.2590 $168.2880
45+ $5.0893 $229.0185
57+ $4.9197 $280.4229
77+ $4.4108 $339.6316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess