EN
  • EN
  • DE

MAX4528EUA+

Part No MAX4528EUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single DPDT 8-Pin uMAX / IC SWITCH DUAL SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 110 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 500pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786242-MAX4528EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4528
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4528EUA+ CAD Model

Description

Maxim Integrated MAX4528EUA+ Analog Multiplexer

The Maxim Integrated MAX4528EUA+ is a highly versatile and efficient CMOS analog multiplexer that offers precision signal routing for a wide array of applications. Designed with advanced technology, this analog multiplexer is ideal for configurations where low-voltage operation and minimal power consumption are critical. Its compact µMAX-8 package makes it suitable for space-constrained designs, ensuring a small footprint without compromising on performance.

This analog multiplexer operates within a single supply voltage range of +2V to +11V or dual supplies of ±2V to ±5.5V, providing designers with flexibility in various system voltages. The MAX4528EUA+ features low on-resistance (100Ω max) and guarantees low leakages currents, ensuring high signal integrity and minimal loss through the switch. With its low charge injection, this device is perfect for sample-and-hold circuits and other applications sensitive to signal disturbances.

Equipped with an ESD protection of up to 2000V, the MAX4528EUA+ is robust against electrostatic discharges, enhancing its durability and reliability in harsh environments. The device also boasts a high off-isolation of -80dB at 1MHz, which is critical for applications where signal crosstalk must be minimized.

One of the standout features of the MAX4528EUA+ is its break-before-make switching action, which prevents momentary shorting of channels during transitions. This characteristic is especially important in audio and video signal routing, where signal integrity is paramount. Additionally, the device comes with TTL/CMOS-logic compatible inputs, making it easily interfaced with a wide range of control logic circuits.

The MAX4528EUA+ is an excellent choice for multiplexing and demultiplexing applications, including data acquisition systems, communication systems, and audio/video signal routing. With its high performance, low power consumption, and space-saving design, the MAX4528EUA+ from Maxim Integrated is an essential component for designers seeking a reliable and efficient solution for their analog signal routing needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6936 $58.4680
11+ $9.5948 $105.5428
17+ $9.2949 $158.0133
23+ $8.9951 $206.8873
29+ $8.6953 $252.1637
39+ $7.7958 $304.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess