EN
  • EN
  • DE

MAX4533EWP

Part No MAX4533EWP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 175Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 9V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 250ns, 150ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -66dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX4533
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703968-MAX4533EWP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4533EWP CAD Model

Description

Maxim Integrated MAX4533EWP Precision Analog Multiplexer

The Maxim Integrated MAX4533EWP is a high-performance, single-ended, 8-channel analog multiplexer that offers exceptional signal integrity and flexibility for routing analog signals in various electronic systems. Designed with precision and reliability in mind, the MAX4533EWP is an ideal choice for applications requiring precise signal management, such as data acquisition systems, test equipment, and communication devices.

This analog multiplexer operates with a single supply voltage ranging from +4.5V to +30V, or a dual supply from ±4.5V to ±20V, making it highly versatile for different circuit configurations. The device features low on-resistance (100Ω max), which minimizes signal distortion and ensures high-quality signal transmission. Additionally, the on-resistance is matched between channels to within 4Ω and is flat (5Ω max) over the specified signal range, providing consistent performance across all channels.

The MAX4533EWP is designed with an inherent break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is critical in protecting sensitive downstream components and avoiding signal corruption during channel transitions. The device also boasts fast switching times, with t<sub>ON of 175ns and t<sub>OFF of 145ns, which supports applications that require rapid signal changes and high throughput.

For ease of integration into various systems, the MAX4533EWP comes in a wide package (W) with a 20-pin SOIC footprint, providing a compact solution that saves valuable board space. It is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.

Robust ESD protection is another key feature of the MAX4533EWP, with ±2000V Human Body Model (HBM) protection on the signal inputs, making the device resilient to electrostatic discharges during handling and operation.

In summary, the Maxim Integrated MAX4533EWP analog multiplexer is a high-quality component that offers precision, low on-resistance, matched channel conductivity, and fast switching times, making it a suitable choice for engineers and designers looking for a reliable solution to manage multiple analog signals in their electronic designs.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess