EN
  • EN
  • DE

MAX453CSA+

Part No MAX453CSA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC ANLG SWITCH PHASE-REV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
-3db Bandwidth 50MHz
Slew Rate 300 V/μs
Operating Supply Current 25mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135955-MAX453CSA+
Ultra Librarian 3D Model Ultra Librarian MAX453CSA+ CAD Model

Description

The MAX453CSA+ from Maxim Integrated is a high-performance, low-power, multichannel video multiplexer/amplifier. It is designed to facilitate video signal routing in applications such as security systems, video conferencing, and multimedia broadcasting. This versatile chip combines a 4-channel video multiplexer with two video amplifiers, delivering exceptional video quality with minimal cross-talk and noise.

Key Features

  • Multiple Video Channels: The MAX453CSA+ features a 4-to-1 video multiplexer, allowing for the selection of four different video inputs to be routed to a single output.
  • High-Quality Video Amplification: The device includes two buffered video amplifiers that ensure a clean and stable signal for both the multiplexer’s output and an additional direct video input.
  • Low Power Consumption: Designed for efficiency, the MAX453CSA+ operates with a low power draw, making it suitable for portable and battery-powered devices.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it is reliable in a variety of environmental conditions.
  • Single Supply Operation: The device can operate from a single +5V supply, simplifying power supply design.

Applications

The MAX453CSA+ is an ideal solution for a variety of applications where multiple video signals need to be processed and routed. This includes:

  • Security and Surveillance Systems
  • Video Switchers and Routers
  • Video Conferencing Equipment
  • Television Broadcasting Equipment
  • Medical Imaging Systems

Package and Quality

Encased in a compact 8-pin SOIC package, the MAX453CSA+ is designed for space-constrained applications without compromising performance. Maxim Integrated ensures that this product meets high-quality standards, providing reliability and durability for professional and industrial use.

Ordering Information

To purchase the MAX453CSA+ or request samples, visit Maxim Integrated's official website or contact an authorized distributor. Ensure that your order specifies the correct part number to receive the genuine product designed for excellent video performance and integration ease.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8288 $61.8016
16+ $7.2442 $115.9072
25+ $7.0178 $175.4450
35+ $6.7914 $237.6990
44+ $6.5650 $288.8600
59+ $5.8859 $347.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess