EN
  • EN
  • DE

MAX4549EAX+

Part No MAX4549EAX+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Audio/Video 250MHz 3 x 2 36-Pin SSOP / IC AUD/VIDCROSSPOINT SWIT 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Number of Channels 3
On-State Resistance (Maximum) 35 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
-3db Bandwidth 250MHz
Features Break-Before-Make, SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 786267-MAX4549EAX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4549
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4549EAX+ CAD Model

Description

MAX4549EAX+ from Maxim Integrated

The MAX4549EAX+ is a precision, dual 4-channel analog multiplexer/demultiplexer manufactured by Maxim Integrated, a company renowned for its high-performance semiconductor products. This component is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for various applications ranging from data acquisition systems to communication devices.

Key Features

  • Low Voltage Operation: The device can operate with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V.
  • Low On-Resistance: It features low on-resistance (100 ohms max) that is matched between channels to within 4 ohms and remains flat over the specified analog signal range (10 ohms max).
  • Low Crosstalk and Off-Isolation: The MAX4549EAX+ minimizes signal distortion with low crosstalk and off-isolation.
  • High ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring robust performance and longevity in harsh environments.
  • TTL/CMOS Logic Compatible: The control inputs are compatible with both TTL and CMOS logic levels, simplifying the interface with microcontrollers and digital logic.

Applications

The MAX4549EAX+ is ideal for various applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Medical Equipment

Package and Quality

This component is offered in a 36-pin SSOP (Shrink Small Outline Package) which provides a compact footprint suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX4549EAX+ is no exception, providing reliable performance for critical applications.

Conclusion

In summary, the MAX4549EAX+ from Maxim Integrated is a high-performance, versatile analog multiplexer/demultiplexer that offers a balance of low power operation, high-speed switching, and robust ESD protection. Whether for professional or industrial use, this component stands out for its precision and reliability in managing analog signals.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess