EN
  • EN
  • DE

MAX4556EPE

Part No MAX4556EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Force-Sense Switches | IC SWITCH FORCE-SENSE 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Force Sense
Switch Circuit SPDT
Number of Channels 3
On-State Resistance (Maximum) 6Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Features Break-Before-Make
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4556
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213760-MAX4556EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4556EPE CAD Model

Description

Maxim Integrated's MAX4556EPE Analog Multiplexer

The MAX4556EPE from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that is designed to handle a wide range of applications requiring efficient routing of analog signals. This versatile component is a perfect solution for systems that need to selectively connect multiple analog inputs to a single output or vice versa.

Constructed with Maxim’s proprietary silicon-gate process, the MAX4556EPE offers low on-resistance (Ron) of just 100 ohms, ensuring minimal signal attenuation and preserving signal integrity. This low Ron remains consistent over the full analog signal range and the entire operating temperature range, which spans from -40°C to +85°C, making it suitable for use in harsh environments.

The device operates from a single +5V supply or dual ±5V supplies, providing flexibility in various circuit designs. The single-supply operation simplifies power management in systems that are constrained to a +5V supply rail, while the dual-supply option allows for the routing of bipolar signals, enhancing the MAX4556EPE's versatility in handling different signal types.

The MAX4556EPE also features a digital select input, which is compatible with TTL and CMOS logic levels. This enables easy integration with microcontrollers or digital logic components, allowing for precise control over channel selection. The multiplexer's break-before-make switching action ensures that no two channels are connected simultaneously, preventing signal cross-talk and preserving the fidelity of the signal path.

Encased in a robust 16-pin plastic DIP package, the MAX4556EPE is designed for durability and ease of mounting on printed circuit boards. Its compact form factor makes it an excellent choice for space-constrained applications such as data acquisition systems, test equipment, communication systems, and audio/video signal routing.

With its robust feature set and high reliability, the MAX4556EPE from Maxim Integrated stands out as a superior choice for designers looking to implement an efficient and high-quality analog multiplexing solution in their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1406 $64.2180
70+ $1.7564 $122.9480
105+ $1.7015 $178.6575
145+ $1.6467 $238.7715
185+ $1.5917 $294.4645
245+ $1.4271 $349.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess