EN
  • EN
  • DE

MAX4611ESD+

Part No MAX4611ESD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 65ns, 28ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 16pF, 16pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SO
Win Source Part Number 1068708-MAX4611ESD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4611ESD+ CAD Model

Description

Maxim Integrated's MAX4611ESD+: High-Speed, Quad, SPST, CMOS Analog Switch

The MAX4611ESD+ from Maxim Integrated is an advanced, high-speed, quad, single-pole single-throw (SPST) analog switch designed to cater to the demands of precision analog signal switching. This component is part of Maxim's high-performance switch and multiplexer product line which is renowned for its reliability and efficiency.

Encased in a compact 14-pin SOIC package, the MAX4611ESD+ offers a versatile switching solution for various applications. It is particularly well-suited for use in communication systems, data acquisition equipment, audio and video signal routing, and other circuits where a low on-resistance and high-speed switching are required.

Key features of the MAX4611ESD+ include:

  • Low On-Resistance: The switch provides a low on-resistance of typically 10 ohms, ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal integrity in precision applications.
  • High-Speed Switching: With fast switching times (tON of 20ns and tOFF of 15ns), the MAX4611ESD+ is ideal for high-speed applications where rapid signal routing is necessary.
  • Single +5V Supply Operation: The ability to operate with a single +5V power supply simplifies design and power management in systems where power availability is limited.
  • Low Power Consumption: This device features a low power consumption, making it suitable for battery-powered and portable devices where power efficiency is paramount.
  • ESD Protection: The MAX4611ESD+ is equipped with enhanced electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh environments.

The MAX4611ESD+ also boasts a wide analog signal range, which allows it to pass signals up to the supply rails, and TTL/CMOS-logic compatibility, enabling it to interface with a broad range of control logic architectures. Its Rail-to-Rail signal handling capability and high off-isolation ensure that the switch can be used in sophisticated signal routing scenarios without compromising performance.

Whether you are designing a precision analog system or looking for a reliable switch to integrate into your digital communication protocol, the MAX4611ESD+ from Maxim Integrated offers the performance, durability, and flexibility required to meet a diverse array of switching needs.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4962 $59.4354
41+ $2.8690 $117.6290
63+ $2.7789 $175.0707
86+ $2.6888 $231.2368
112+ $2.5999 $291.1888
149+ $2.3308 $347.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess