EN
  • EN
  • DE

MAX4631EPE+

Part No MAX4631EPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 18pF, 18pF
Max Leakage Current (IS off) 500pA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1068778-MAX4631EPE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4631EPE+ CAD Model

Description

Maxim Integrated MAX4631EPE+ Analog Switch

The MAX4631EPE+ is a high-performance, single-pole/double-throw (SPDT) analog switch designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This switch is engineered to deliver efficient and reliable performance in a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Featuring a low on-resistance of just 10 ohms (typical), the MAX4631EPE+ ensures minimal signal distortion and power loss, making it an excellent choice for precision analog signal switching. The on-resistance is matched between channels to within 2.5 ohms (max) and is flat (0.5 ohms max) over the specified signal range, providing consistent performance and enhancing overall system accuracy.

This analog switch operates from a single +5V to +30V supply or from dual ±4.5V to ±20V supplies, offering flexibility in various supply environments. Its single-supply operation makes it particularly suitable for portable and battery-powered devices where power efficiency is crucial.

The MAX4631EPE+ offers fast switching speeds, with a turn-on time of less than 150ns and a turn-off time of less than 100ns, facilitating rapid signal switching that is essential for high-speed data processing and real-time applications. Additionally, the device features low crosstalk and off-isolation, minimizing interference between signals and ensuring clean, isolated switching.

For enhanced protection, the MAX4631EPE+ incorporates fault protection against overvoltage up to +36V, even when the switch is powered off. This feature helps to prevent damage to the switch during unexpected voltage spikes, contributing to the longevity and reliability of the device.

The MAX4631EPE+ comes in a 16-pin DIP package, which is conducive to easy integration into a variety of circuit designs. Its robust design and comprehensive feature set make it an ideal choice for designers looking for a high-quality analog switch that combines performance with durability.

With its exceptional blend of speed, precision, and reliability, the Maxim Integrated MAX4631EPE+ analog switch stands out as a superior solution for critical signal switching applications.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess