EN
  • EN
  • DE

MAX4648EUT+T

Part No MAX4648EUT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPST 6-Pin SOT-23 T/R / IC SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 100ns, 100ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 6pF, 6pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786344-MAX4648EUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4638
Introduction Date March 06, 2007
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4648EUT+T CAD Model

Description

Product Overview: MAX4648EUT+T from Maxim Integrated

The MAX4648EUT+T is a high-performance analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This compact and efficient component is part of Maxim's commitment to providing innovative solutions for signal routing requirements.

Key Features

  • Low On-Resistance: The device offers an exceptionally low on-resistance (RON), typically around 0.5 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V supply, making it versatile for various applications, from battery-powered devices to industrial equipment.
  • Fast Switching Speeds: With fast switching times (turn-on time of 25ns and turn-off time of 20ns), the MAX4648EUT+T is ideal for high-speed applications that require quick response times.
  • Low Power Consumption: The device has been designed with power conservation in mind, featuring a low power consumption that extends the battery life of portable devices.
  • High Current Handling: Capable of handling continuous current up to 300mA, this switch can be used in applications with higher current demands.
  • ESD Protection: It includes built-in electrostatic discharge (ESD) protection, which enhances the robustness and longevity of the device in harsh environments.

Applications

The MAX4648EUT+T is suitable for a variety of applications, such as:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Battery-powered devices
  • Sample and hold circuits
  • Portable instrumentation

Package and Quality

This analog switch comes in a compact SOT23-6 package, which is ideal for space-constrained applications. The MAX4648EUT+T is also available in tape and reel format, denoted by the '+T', facilitating easy integration into automated manufacturing processes. Maxim Integrated ensures high-quality standards, and this product is no exception, offering reliable performance for critical and demanding applications.

Overall, the MAX4648EUT+T from Maxim Integrated is a versatile and efficient solution for designers looking to optimize their signal routing with minimal impact on signal integrity and power consumption.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2609 $57.8263
15+ $6.7782 $101.6730
23+ $6.5663 $151.0249
32+ $6.3545 $203.3440
41+ $6.1427 $251.8507
55+ $5.5073 $302.9015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess