EN
  • EN
  • DE

MAX4660ESA+T

Part No MAX4660ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±4.5 V ~ 20 V
-3db Bandwidth 225MHz
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -76dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 704083-MAX4660ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4660
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4660ESA+T CAD Model

Description

Product Overview: MAX4660ESA+T from Maxim Integrated

The MAX4660ESA+T is a high-performance, quad analog switch from Maxim Integrated, designed to deliver precision and efficiency in a variety of applications. This versatile component is a part of Maxim's expansive family of switch and multiplexer products, renowned for their reliability and innovative design.

Constructed with a CMOS process, the MAX4660ESA+T offers low power consumption, making it an excellent choice for battery-powered devices and portable applications. It operates with a single supply voltage ranging from +4.5V to +36V or a dual supply voltage from ±4.5V to ±20V, providing flexibility in system design and ensuring compatibility with a broad spectrum of power sources.

The MAX4660ESA+T features four normally closed (NC) SPST (Single-Pole Single-Throw) switches, which are designed to handle rail-to-rail analog signals. This capability allows for seamless integration in systems that require precise signal routing with minimal signal distortion or attenuation.

With its low on-resistance of just 100 ohms, this analog switch ensures minimal insertion loss and excellent linearity, which is crucial for maintaining signal integrity in critical analog pathways. Additionally, the on-resistance is matched between switches to within 5 ohms and remains flat over the specified signal range, providing consistent performance across all channels.

The switch's fast switching speeds (tON = 175ns, tOFF = 145ns) enable quick response times in applications that demand high-speed operation, such as sample-and-hold circuits, multiplexing, and data acquisition systems. Moreover, the MAX4660ESA+T has an ESD tolerance of ±2000V, which adds a layer of protection against electrostatic discharges, enhancing the durability and longevity of the product.

Available in a compact 8-pin NSOIC package, the MAX4660ESA+T is designed to save space on printed circuit boards, making it suitable for high-density designs where board real estate is at a premium. The lead-free and RoHS-compliant package ensures that this component meets current environmental standards, which is increasingly important for manufacturers and consumers alike.

Whether you are designing sophisticated communication systems, precision instrumentation, or portable electronic devices, the MAX4660ESA+T from Maxim Integrated offers a reliable and efficient solution for your analog switching needs.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9230 $55.6920
9+ $11.4240 $102.8160
14+ $11.0670 $154.9380
19+ $10.7100 $203.4900
25+ $10.3530 $258.8250
33+ $9.2820 $306.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess