EN
  • EN
  • DE
  • IT

MAX4702ETE+

Part No MAX4702ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPDT 16-Pin TQFN EP / IC SWITCH QUAD SPDT 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 75 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 35ns, 20ns
-3db Bandwidth 250MHz
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 8pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -79dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 786366-MAX4702ETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4702
Introduction Date August 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4702ETE+ CAD Model

Description

Maxim Integrated MAX4702ETE+ Low-Voltage, Quad SPST Analog Switch

Introducing the MAX4702ETE+ from Maxim Integrated, a highly efficient, low-voltage, quad single-pole single-throw (SPST) analog switch that offers superior performance for a variety of applications. This compact and versatile component is designed to operate within a single supply voltage range of 1.8V to 5.5V, making it an ideal choice for battery-powered and portable devices where power conservation is a priority.

The MAX4702ETE+ features four normally open (NO) switches, which provide a low on-resistance of 5Ω (max) that remains flat over the specified signal range (0.5Ω max on-resistance flatness). This characteristic ensures minimal signal distortion and preserves signal integrity, which is crucial for high-fidelity audio and precision analog signal processing applications.

One of the key advantages of the MAX4702ETE+ is its low power consumption. With a quiescent current of just 0.1µA (max) and 0.01µA (typ) in shutdown mode, this analog switch helps to prolong battery life and reduce power-related issues in sensitive circuits. Moreover, the device's single-supply operation eliminates the need for dual supplies, further simplifying design and reducing component count.

The MAX4702ETE+ boasts a fast switching speed, with a turn-on time of 35ns and turn-off time of 25ns, enabling rapid signal routing and switching in time-critical applications. Additionally, its high off-isolation of -75dB at 1MHz minimizes crosstalk between channels, which is essential for maintaining the clarity of signals in multiplexing/demultiplexing operations and when switching between different signal sources.

For added versatility, the MAX4702ETE+ is compatible with both 1.8V and 5V logic signals, allowing for easy integration into various logic systems without the need for level shifters. The device is available in a compact 16-pin TQFN package with an operating temperature range of -40°C to +85°C, allowing for use in harsh environments.

Whether you are designing low-voltage data acquisition systems, battery-operated equipment, audio and video signal routing, or communication devices, the MAX4702ETE+ from Maxim Integrated offers a reliable and high-performance solution for your analog switching needs.

You May Also Be Interested in

ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1475 $64.0325
15+ $7.5057 $112.5855
24+ $7.2710 $174.5040
32+ $7.0365 $225.1680
42+ $6.8020 $285.6840
56+ $6.0983 $341.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess