EN
  • EN
  • DE
  • IT

MAX4712ESE+T

Part No MAX4712ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2.7 V to 11 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 125ns, 80ns
Charge Injection 25pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 500pA
Crosstalk -87dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 111799-MAX4712ESE+T
Ultra Librarian 3D Model Ultra Librarian MAX4712ESE+T CAD Model

Description

Maxim Integrated MAX4712ESE+T Analog Switch

The MAX4712ESE+T is a precision, low-voltage, quad analog switch from Maxim Integrated that offers excellent performance for a wide range of applications. This component is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for portable and battery-powered devices. The MAX4712ESE+T comes in a compact 16-pin narrow SO package, ensuring a minimal footprint on the PCB.

One of the key features of the MAX4712ESE+T is its low on-resistance (R<sub>ON), which typically stands at 0.6Ω. This characteristic ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in sensitive analog applications. Additionally, the switch's R<sub>ON is matched between channels to within 0.05Ω and is flat (0.5Ω max) over the specified signal range, providing consistent performance regardless of the input signal level.

The MAX4712ESE+T also boasts a fast switching speed, with turn-on and turn-off times typically at 30ns and 20ns, respectively. This makes the switch an excellent choice for applications that require rapid signal routing, such as sample-and-hold circuits and multiplexers. Moreover, the device features low crosstalk and off-isolation, which minimizes interference between channels and ensures a high degree of signal privacy.

In terms of ESD protection, the MAX4712ESE+T provides a robust defense with ±15kV Human Body Model (HBM) protection. This feature is essential for applications where electrostatic discharge could potentially damage the device or degrade its performance.

Overall, the Maxim Integrated MAX4712ESE+T is a versatile and reliable choice for designers who require a high-performance analog switch with low-voltage operation and excellent switching characteristics. Its suitability for a broad array of applications, including audio signal routing, data acquisition systems, and communication devices, makes it a valuable component in the modern electronics landscape.

For further details and specifications, consult the MAX4712ESE+T datasheet, which provides comprehensive technical information to assist in proper integration and utilization of this Maxim Integrated product.

You May Also Be Interested in

ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $0.9413
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $14.4421
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3269
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $24.5735
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.2409
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3494
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.6031
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5304 $58.7736
22+ $5.3580 $117.8760
34+ $5.1906 $176.4804
46+ $5.0231 $231.0626
60+ $4.8556 $291.3360
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess