EN
  • EN
  • DE

MAX4722EUA+TG069

Part No MAX4722EUA+TG069
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829827-MAX4722EUA+TG069
Ultra Librarian 3D Model Ultra Librarian MAX4722EUA+TG069 CAD Model

Description

The MAX4722EUA+TG069 is a state-of-the-art single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This compact and efficient switch operates with a single supply voltage ranging from +1.8V to +5.5V, making it ideal for portable and battery-powered devices where power conservation is crucial.

Featuring low on-resistance (R<sub>ON) of just 1.5Ω (max) at a +5V supply, the MAX4722EUA+TG069 ensures minimal signal distortion and high signal integrity, which is essential for high-performance analog signal routing. The R<sub>ON is matched between channels to within 0.3Ω (max) and is flat (0.3Ω max) over the specified signal range, providing predictable and consistent performance across different operating conditions.

The device is also characterized by its low power consumption, with a quiescent current of only 1µA (max), further extending the battery life of the applications it is used in. Additionally, the MAX4722EUA+TG069 offers fast switching speeds (t<sub>ON = 30ns and t<sub>OFF = 20ns), allowing for quick response times in critical applications such as sample-and-hold circuits and audio signal routing.

For enhanced versatility, the MAX4722EUA+TG069 includes a digital logic input that is 1.8V logic-compatible when powered from a +3V supply. This feature allows for easy interfacing with modern microcontrollers and digital systems without the need for level shifting, simplifying design and reducing component count.

The switch comes in a compact 8-pin µMAX package, optimized for space-constrained applications. The MAX4722EUA+TG069 is fully specified over the extended temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

Whether you're designing low-voltage data acquisition systems, communication devices, or portable consumer electronics, the Maxim Integrated MAX4722EUA+TG069 analog switch offers a blend of performance, power efficiency, and reliability that makes it an excellent choice for your switching needs.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess