EN
  • EN
  • DE

MAX4731EUA

Part No MAX4731EUA
Manufacturer Maxim Integrated
Description 50 ΩDual SPST Analog Switches in UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213945-MAX4731EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4731EUA CAD Model

Description

Maxim Integrated MAX4731EUA Low-Voltage, 4-Ohm SPDT Analog Switch

The Maxim Integrated MAX4731EUA is a high-performance, single-pole/double-throw (SPDT) analog switch that offers an optimal combination of low on-resistance and low supply voltage operation. This compact switch is housed in a space-saving 8-pin µMAX package, making it an excellent choice for applications where board space is at a premium.

Designed to operate with a single supply voltage ranging from +1.8V to +5.5V, the MAX4731EUA is well-suited for portable and battery-powered devices. The low on-resistance of just 4 ohms (max) ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in analog signal routing applications.

The device features fast switching speeds of tON = 45ns and tOFF = 25ns, which allows for rapid signal switching without significant delays. This makes the MAX4731EUA ideal for sample-and-hold circuits, audio and video signal routing, and other applications that require high-speed operation.

Additionally, the MAX4731EUA provides a high level of integration by incorporating break-before-make switching action. This feature prevents signal overlap during the transition from one channel to another, thereby eliminating potential signal corruption. The switch also includes an enable input that allows the user to turn the switch on and off, providing further control over the signal path.

The device is specified for the extended -40°C to +85°C temperature range, which ensures reliable performance in harsh environmental conditions. With its robust design and comprehensive feature set, the Maxim Integrated MAX4731EUA is a versatile component that addresses the needs of a wide array of applications, including communication systems, test equipment, and consumer electronics.

For designers and engineers looking for a reliable and efficient analog switch that does not compromise on performance, the MAX4731EUA from Maxim Integrated is a compelling solution that combines low-voltage operation with high-speed switching capabilities.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5634 $62.5360
95+ $1.2829 $121.8755
140+ $1.2428 $173.9920
195+ $1.2027 $234.5265
250+ $1.1626 $290.6500
335+ $1.0424 $349.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess