EN
  • EN
  • DE

MAX474ESA-T

Part No MAX474ESA-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 12 MHz
Input Bias Current 150 nA
Input Offset Voltage (Vos) 2 mV
Max Dual Supply Voltage 2.625 V
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Nominal Supply Current 6 mA
Number of Channels 2
Operating Supply Voltage 5 V
RoHS Compliant
Slew Rate 17 V/µs
Voltage Gain 110 dB
Win Source Part Number 1075440-MAX474ESA-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX474ESA-T CAD Model

Description

Maxim Integrated MAX474ESA-T Precision Operational Amplifier

The MAX474ESA-T from Maxim Integrated is a high-precision operational amplifier (op-amp) designed to offer a blend of accuracy and stability for a wide range of applications. This operational amplifier is well-suited for tasks that require exact voltage measurements and signal conditioning, such as data acquisition systems, medical equipment, and industrial process controls.

The device features a low offset voltage and low noise, ensuring that the signal integrity is maintained throughout the signal processing path. With a gain bandwidth product of 10MHz, the MAX474ESA-T is capable of handling high-speed signals without significant distortion, making it an excellent choice for audio applications and other high-frequency signal processing tasks.

One of the key benefits of the MAX474ESA-T is its low power consumption. This makes it ideal for battery-powered devices and portable applications where energy efficiency is critical. Despite its low power usage, this op-amp does not compromise on performance, providing a robust solution for designers who need both power efficiency and high precision.

The MAX474ESA-T comes in a small 8-pin SOIC package, allowing for compact circuit designs. It operates over a wide supply voltage range, from ±4.5V to ±18V, which gives designers the flexibility to use it in various power environments. Additionally, its extended temperature range ensures reliable operation in harsh conditions, making it suitable for industrial and automotive applications that may be exposed to extreme temperatures.

With its combination of precision, low power, and high-frequency capabilities, the MAX474ESA-T from Maxim Integrated is an excellent choice for engineers who require a dependable op-amp that delivers consistent performance across a range of demanding applications.

For further technical specifications, application notes, and support, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess