EN
  • EN
  • DE

MAX476CUA

Part No MAX476CUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704197-MAX476CUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX476CUA CAD Model

Description

Maxim Integrated MAX476CUA Precision Operational Amplifier

The MAX476CUA from Maxim Integrated is a high-performance precision operational amplifier designed for a wide array of applications requiring accurate and stable operation. This device is part of Maxim's commitment to providing industry-leading analog integration and is well-suited for tasks ranging from process control systems to medical instrumentation.

The MAX476CUA comes in a compact 8-pin µMAX package, making it an excellent choice for space-constrained applications. It operates over a wide supply voltage range of ±4.5V to ±22V, or +9V to +44V for single supply configurations, providing flexibility in various circuit designs. With a low offset voltage of just 250µV and a low drift of 3µV/°C, this op-amp ensures high precision over the entire temperature range.

Additionally, the MAX476CUA boasts a high open-loop gain of 120dB and a common-mode rejection ratio (CMRR) of 120dB, which contributes to its ability to maintain signal fidelity in the presence of unwanted common-mode signals. Its power supply rejection ratio (PSRR) of 120dB ensures stable operation even with supply voltage variations, which is crucial for maintaining accuracy in sensitive applications.

The device also features a high slew rate of 10V/µs and a gain bandwidth product of 10MHz, making it suitable for high-speed signal processing tasks. The low input bias current of 10nA is particularly beneficial in applications where input impedance must be kept high.

For safety-critical applications, the MAX476CUA includes short-circuit protection and an output that can be disabled, allowing the output stage to enter a high-impedance state. This feature can be used to reduce power consumption or to multiplex several amplifiers onto a single output line.

In summary, the Maxim Integrated MAX476CUA operational amplifier is a reliable and versatile solution for designers seeking precision amplification. Whether it's for instrumentation, data acquisition systems, or any other precision analog application, the MAX476CUA delivers consistent performance with a robust feature set that enhances overall system reliability.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess