EN
  • EN
  • DE

MAX4785EXK+T

Part No MAX4785EXK+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 50mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 021768-MAX4785EXK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4785EXK+T CAD Model

Description

Maxim Integrated MAX4785EXK+T Overview

The Maxim Integrated MAX4785EXK+T is a high-performance, low-dropout linear regulator designed for applications requiring a compact, high-quality power management solution. This regulator is part of Maxim's extensive line of power devices, offering excellent load and line regulation with a low quiescent current, making it ideal for battery-powered devices and portable applications.

Key Features

  • Output Voltage: The MAX4785EXK+T provides a fixed output voltage, ensuring a stable and reliable supply for your circuitry.
  • Low Dropout: It features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • High Accuracy: The output voltage is highly accurate, providing precise power delivery to sensitive components.
  • Thermal Protection: The device includes thermal overload protection, which safeguards it from damage due to excessive heat and ensures reliable performance under varying conditions.
  • Power-Saving Mode: An optional power-saving mode reduces quiescent current, further extending battery life when the device is in standby.

Applications

The MAX4785EXK+T is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • PDAs and mobile computing
  • Personal media players
  • GPS receivers

Package and Quality

This linear regulator comes in a compact 5-pin SC70 package, allowing for minimal footprint on PCBs and is ideal for space-constrained applications. It is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

Maxim Integrated's MAX4785EXK+T offers a blend of performance, efficiency, and reliability, making it a top choice for designers seeking a linear regulator for their next project. Its low dropout, high accuracy, and thermal protection features ensure that your devices operate smoothly and with the longevity that consumers expect from modern electronics.

You May Also Be Interested in

Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess