EN
  • EN
  • DE

MAX4789EUK

Part No MAX4789EUK
Manufacturer Maxim Integrated
Description 200mA/250mA/300mA Current-Limit Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213963-MAX4789EUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4789EUK CAD Model

Description

Maxim Integrated MAX4789EUK: High-Side Power Switch

The MAX4789EUK from Maxim Integrated is a sophisticated, high-side power switch designed for USB applications and hot-swap environments. This compact and efficient device is housed in a space-saving 5-pin SOT23 package, making it ideal for portable electronics where space is at a premium. The MAX4789EUK offers a range of features that ensure safe and reliable operation in various applications.

Key Features

  • Current Limiting: The MAX4789EUK provides adjustable current limiting to protect the host device from overcurrent conditions. This feature is crucial for preventing damage to both the power switch and the downstream devices it protects.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device automatically turns off if it overheats, ensuring that the integrated circuit does not suffer thermal damage.
  • Fast Short-Circuit Response: The device is designed to react quickly to short-circuit conditions, minimizing the risk to connected components.
  • Low Quiescent Current: The MAX4789EUK boasts a low quiescent current, which is essential for battery-powered applications where power conservation is critical.
  • Controlled Slew Rate: The controlled slew rate of the MAX4789EUK reduces electromagnetic interference (EMI), which can be particularly beneficial in noise-sensitive electronic environments.

Applications

The MAX4789EUK is versatile and can be used in various applications that require high-side power control. These include:

  • USB-powered devices
  • Battery-powered equipment
  • Hot-swap power supplies
  • Notebook computers
  • Portable media players

Easy to Implement

Implementing the MAX4789EUK into a design is straightforward, thanks to its simple pin configuration and the comprehensive support provided by Maxim Integrated. Designers can easily integrate this high-side switch into their systems, benefiting from its robust protection features and compact form factor.

In summary, the MAX4789EUK from Maxim Integrated is an essential component for designers looking to incorporate a reliable, high-performance power switch into their USB and portable applications. Its combination of protection features, small size, and ease of use make it an excellent choice for a wide range of electronic products.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8500 $53.1000
14+ $7.2616 $101.6624
22+ $7.0347 $154.7634
30+ $6.8077 $204.2310
38+ $6.5808 $250.0704
51+ $5.9000 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess