EN
  • EN
  • DE

MAX4790EUS+T

Part No MAX4790EUS+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 200mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 207442-MAX4790EUS+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4790EUS+T CAD Model

Description

Introducing the MAX4790EUS+T from Maxim Integrated

Maxim Integrated's MAX4790EUS+T is a high-performance, low-voltage, single-supply SPST (Single Pole Single Throw) analog switch designed to deliver precision and reliability for a broad range of applications. Operating from a single +1.8V to +5.5V supply, the MAX4790EUS+T is an ideal solution for portable battery-powered devices where efficient power management is crucial.

This analog switch features a low on-resistance (RON) of just 0.5Ω (typical) at a +5V supply, which minimizes signal distortion and ensures excellent signal integrity. The RON is matched between channels to within 0.05Ω (typical) and is flat (0.2Ω typical) over the specified signal range, which makes the MAX4790EUS+T perfect for applications requiring consistent performance across multiple signal paths.

The MAX4790EUS+T also boasts a low leakage current (less than 1nA at +25°C), which is essential for maintaining signal fidelity in precision analog applications. Its fast switching speeds (tON = 25ns and tOFF = 20ns typical) allow for high-speed signal processing, making it suitable for sample-and-hold circuits, multiplexing, and other applications that require rapid signal switching.

This analog switch is available in a compact SOT-143 package, making it an excellent choice for space-constrained applications. The MAX4790EUS+T also features an extended operating temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments.

With its ESD protection (±15kV Human Body Model), the MAX4790EUS+T is robust and resistant to the damaging effects of electrostatic discharge, further enhancing its suitability for use in sensitive electronic equipment.

In summary, the MAX4790EUS+T from Maxim Integrated is a versatile, high-performance analog switch that offers low on-resistance, matched and flat RON characteristics, low leakage current, fast switching speeds, and robust ESD protection. Whether it's for data acquisition systems, communication devices, or portable electronics, the MAX4790EUS+T is engineered to meet the stringent requirements of modern analog signal switching applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6355 $57.8130
13+ $7.9060 $102.7780
20+ $7.6590 $153.1800
27+ $7.4119 $200.1213
35+ $7.1648 $250.7680
47+ $6.4237 $301.9139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess