EN
  • EN
  • DE

TLV431BCLPE3

Part No TLV431BCLPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT PREC ADJ TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 6 V
Current - Output 15 mA
Tolerance ±0.5%
Current - Cathode 100 µA
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number TLV431
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 687779-TLV431BCLPE3
Ultra Librarian 3D Model Ultra Librarian TLV431BCLPE3 CAD Model

Description

Introducing the TLV431BCLPE3 Voltage Reference from Texas Instruments

Discover precision and reliability with the TLV431BCLPE3, a low-voltage adjustable precision shunt regulator from the trusted Texas Instruments. This semiconductor device is designed to provide a stable reference voltage for a wide array of applications, including power supplies, battery-operated equipment, and other electronics requiring voltage regulation.

Key Features

  • Adjustable Output Voltage: The TLV431BCLPE3 offers an output voltage range that can be set from 1.24V to 16V with two external resistors. This flexibility allows for customization to meet specific circuit requirements.
  • Low Voltage Operation: With a minimum cathode current requirement of just 1mA, this device is optimized for low voltage operations, making it ideal for portable and battery-powered applications.
  • High Precision: The TLV431BCLPE3 boasts a typical temperature drift of only 6ppm/°C, ensuring a consistent output voltage over a wide temperature range, which is critical for precision applications.
  • Low Dynamic Output Impedance: Its low output impedance of 0.22 ohms combined with fast turn-on response provides excellent transient response, maintaining voltage stability under varying load conditions.
  • Package Options: Available in a TO-92 package, the TLV431BCLPE3 is designed for through-hole mounting, which is suitable for prototyping and production in various electronic assemblies.

Applications

The TLV431BCLPE3 is versatile and can be used in a range of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Linear regulators
  • Instrumentation
  • Precision voltage reference

Quality and Reliability

As with all Texas Instruments products, the TLV431BCLPE3 is manufactured to the highest standards of quality and reliability. It is designed to deliver consistent performance and is subjected to rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications.

Whether you're designing a new power supply or looking to enhance an existing one, the TLV431BCLPE3 from Texas Instruments is a reliable choice that offers precision, flexibility, and efficiency.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess