EN
  • EN
  • DE

MAX4811CTN+T

Part No MAX4811CTN+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PULSAR DIGITAL DUAL 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Medical Ultrasound Imaging, Sonar
Operating Supply Current 36mA
Operating Supply Voltage 2.7 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN-EP (7x7)
Win Source Part Number 704236-MAX4811CTN+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4811
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4811CTN+T CAD Model

Description

The MAX4811CTN+T from Maxim Integrated is a sophisticated, high-performance analog switch that offers a seamless solution for signal routing in various applications. This device is part of Maxim's commitment to providing innovative, high-quality integrated circuits that cater to the ever-evolving needs of the electronics industry.

Key Features

  • Multiple Channels: The MAX4811CTN+T features a triple SPDT configuration, allowing users to control multiple signal paths efficiently and with minimal cross-talk.
  • Low Voltage Operation: It operates at a low voltage range, making it suitable for battery-powered and portable devices.
  • Low On-Resistance: The device boasts a low on-resistance (RON) which ensures minimal signal distortion and power loss when the switch is in the 'on' state.
  • High Bandwidth: This analog switch is designed with a high bandwidth, enabling it to handle high-frequency signals without significant attenuation.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection, safeguarding the device from the common electrostatic threats in electronic environments.
  • Compact Packaging: The MAX4811CTN+T comes in a compact TQFN package, which is ideal for space-constrained applications.

Applications

The MAX4811CTN+T is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable devices
  • Medical equipment

Quality and Reliability

Maxim Integrated is known for its dedication to quality, and the MAX4811CTN+T is no exception. This analog switch is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. With Maxim's reputation for excellence, users can be confident in their choice of the MAX4811CTN+T for their signal routing needs.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess