EN
  • EN
  • DE

MAX4820ETD

Part No MAX4820ETD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704237-MAX4820ETD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4820ETD CAD Model

Description

Introducing the MAX4820ETD from Maxim Integrated

The MAX4820ETD is a state-of-the-art 8-channel relay driver from Maxim Integrated, designed to offer a compact and efficient solution for driving relays in a variety of applications. This device comes in a 14-pin TSSOP package and is equipped with built-in kickback protection to ensure the longevity and reliability of both the relay and the driver.

One of the key features of the MAX4820ETD is its integrated serial interface, which allows for control of all 8 channels using just three GPIO pins from a microcontroller. This serial interface not only simplifies the design but also helps in reducing the overall component count, saving valuable board space in dense layouts.

The MAX4820ETD operates with a 2.5V to 5.5V supply voltage range, making it versatile for use in a wide range of applications, from industrial control systems to home automation and consumer electronics. The device can sink up to 50mA of continuous current per channel, allowing it to drive most low-power relays with ease.

For enhanced protection, Maxim Integrated has incorporated built-in clamp diodes to absorb voltage spikes caused by inductive kickback when the relays are switched off. This feature is essential for maintaining system stability and protecting sensitive components from transient voltage spikes.

The MAX4820ETD also boasts a low power consumption profile, with a quiescent current of just 1µA (max) when in shutdown mode. This makes it an excellent choice for battery-powered or energy-sensitive applications where power efficiency is critical.

Maxim Integrated's commitment to quality and performance is evident in the MAX4820ETD's design and capabilities. With its ease of integration, robust protection features, and low power consumption, the MAX4820ETD is an ideal relay driver solution for designers looking to optimize their relay-based systems for performance and space.

Whether you're developing applications in the industrial, automotive, or consumer sectors, the MAX4820ETD offers a reliable and efficient way to manage multiple relay channels with minimal design complexity.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess