Maxim Integrated MAX483CPC Product Overview
The MAX483CPC from Maxim Integrated is a high-performance, low-power, RS-485/RS-422 transceiver designed to facilitate robust communication in challenging industrial environments. This device is particularly suitable for long-distance communication applications that require high data integrity and noise immunity.
Key Features
- Interface Type: RS-485/RS-422 transceiver, ensuring compatibility with a wide range of industrial communication standards.
- Operating Voltage: The MAX483CPC operates from a single 5V supply, making it easy to integrate into existing systems without the need for complex power management solutions.
- Half-Duplex Communication: This transceiver is designed for half-duplex communication, allowing for bidirectional communication over a single pair of wires.
- Low-Power Operation: With its low quiescent current, the MAX483CPC is ideal for power-sensitive applications.
- High-Speed Data Rates: Capable of supporting data rates up to 2.5Mbps, it is well-suited for applications that require fast data transmission.
- Extended Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, ensuring reliability in extreme conditions.
- ESD Protection: It includes integrated electrostatic discharge (ESD) protection for enhanced robustness.
Applications
The MAX483CPC is commonly used in a variety of applications, including industrial control systems, networked devices in factory automation, building automation, and process control. Its resilience to electrical noise makes it an excellent choice for deployment in harsh industrial environments.
Package and Quality
The device comes in a standard 8-pin plastic DIP package, offering ease of mounting and compatibility with conventional PCB layouts. Maxim Integrated's commitment to quality ensures that each MAX483CPC transceiver meets stringent reliability standards, making it a trusted component for critical communication systems.