The SN74AHC32DBLE from Texas Instruments is a high-performance, quadruple 2-input positive-OR gate integrated circuit that belongs to the 'AHC' family of products. This device is designed to operate with a wide range of supply voltages, from 2V to 5.5V, making it suitable for a variety of logic interfacing applications, including those that require low-voltage operation.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Supply Voltage Range: 2V to 5.5V
- Output Current: ±8 mA
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-14 (Shrink Small Outline Package)
- Logic Level - Low: 0.5V @ 2V, 0.8V @ 4.5V
- Logic Level - High: 1.5V @ 2V, 2.1V @ 4.5V
This device offers a balanced propagation delay and transition times, which ensures fast operation and improved system speed. It is fabricated using Texas Instruments' advanced silicon-gate CMOS technology, which provides the benefit of increased robustness, reduced power consumption, and enhanced speed. The SN74AHC32DBLE is characterized for operation from -40°C to 85°C, making it reliable for industrial applications.
Applications
The SN74AHC32DBLE is versatile and can be used in a wide array of applications, including:
- AV Receivers
- Portable Electronics
- Data Communication Equipment
- Control Systems
- Logic Interface Circuits
- Embedded Design and Development
With its small footprint SSOP-14 package, the SN74AHC32DBLE is an excellent choice for space-constrained applications requiring high-speed logic operations. Its low power consumption and wide supply voltage range make it an ideal component for battery-operated devices and low-voltage digital systems, ensuring efficient operation and longevity.