The MAX487EPA from Maxim Integrated is a versatile and robust RS-485/RS-422 transceiver designed to facilitate reliable communication in industrial, commercial, and telecommunications systems. This integrated circuit is engineered to provide balanced data transmission for half-duplex communication, making it an ideal choice for networked devices in multi-point applications.
Key Features
- Low Power Consumption: The device operates with a very low supply current, typically 120µA, making it suitable for power-sensitive applications.
- Slew-Rate Limitation: The MAX487EPA features a controlled slew rate, which reduces electromagnetic interference (EMI) and allows for error-free data transmission over longer cable runs.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is reliable under extreme environmental conditions.
- High Impedance Receiver Input: The receiver input has a fail-safe feature that guarantees a known output if the input is open.
- Thermal Shutdown and Short-Circuit Protection: Built-in protections ensure the device's longevity and safe operation under fault conditions.
- Interoperability: The transceiver is designed to be compatible with the industry-standard 75176 pinout.
Applications
The MAX487EPA's low-power requirements and reliable data transmission capabilities make it suitable for a wide range of applications, including:
- Industrial control systems
- Building automation
- Networked security systems
- Remote sensors
- Data acquisition systems
Package and Quality
The MAX487EPA comes in a DIP-8 (Dual In-line Package) making it easy to integrate into existing designs, especially where through-hole mounting is preferred for robustness or ease of prototyping. Maxim Integrated ensures high-quality standards, providing a reliable solution for critical communication needs in various industrial and commercial environments.
With its combination of low power, high reliability, and data integrity, the MAX487EPA from Maxim Integrated stands out as a practical choice for designers looking to implement RS-485/RS-422 communication protocols in their systems.