CD4075BM96: Versatile Triple OR Gate for Digital Applications
The CD4075BM96 is a versatile triple 3-input OR gate designed for both analog and digital circuits. It's built to offer consistent performance across various operating conditions, making it a preferred choice for system designers.
- Application/Project Uses:
- Telecommunication systems
- Digital computing
- Signal routing and switching
- Automated test equipment
- Arithmetic circuits
- Features and Benefits:
- Dynamic voltage operation range from 3V to 18V
- High compatibility with TTL devices
- Superior ESD protection
- Reliable CMOS integrated circuits
- Triple 3-input OR gate configuration
- Additional Details:
- Package Type: SOIC
- Operating Temperature: -40°C to +85°C
- RoHS and WEEE compliant