EN
  • EN
  • DE

MAX4885ETJ+

Part No MAX4885ETJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch/Analog Multiplexer Seven 2:1 32-Pin TQFN EP / IC SWITCH 2X1 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Maximum) 7.5 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 786393-MAX4885ETJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4885
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4885ETJ+ CAD Model

Description

Maxim Integrated MAX4885ETJ+ Product Overview

The Maxim Integrated MAX4885ETJ+ is a cutting-edge solution designed to simplify the design of high-performance electronic systems. This compact, highly integrated device is a 4:1 digital video multiplexer that seamlessly switches between HDMI/DVI signals. It is an essential component for applications requiring high-definition video processing, such as home theater systems, digital signage, and multimedia devices.

Key Features

  • High Bandwidth: The MAX4885ETJ+ supports a high bandwidth, making it suitable for HD video applications that require the transfer of large amounts of data at fast speeds.
  • Low Crosstalk: Its design minimizes crosstalk, ensuring that signals are kept clean and interference-free, which is critical for maintaining the integrity of digital video signals.
  • Automatic Equalization: The device features automatic equalization for long cable lengths, enhancing signal quality over extended distances and improving the reliability of the video output.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4885ETJ+ operates with low power consumption, making it ideal for use in energy-sensitive applications.
  • Hot Plug Detection: It incorporates hot plug detection, which allows for easy and safe connection and disconnection of video sources without the need to power down the system.
  • Robust ESD Protection: The device includes robust ESD protection, safeguarding the electronic components from static damage and enhancing the overall durability of the system.
  • Compact Package: Housed in a 32-pin TQFN package, the MAX4885ETJ+ is designed for space-constrained applications, providing a high level of functionality in a small footprint.

Applications

The versatility of the MAX4885ETJ+ makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Video projectors
  • Computer monitors
  • KVM (keyboard, video, mouse) switches
  • Video conferencing systems

With its combination of high-performance features and compact design, the Maxim Integrated MAX4885ETJ+ is the ideal solution for developers and engineers looking to create sophisticated video processing systems with minimal design complexity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0588 $54.5292
21+ $4.9713 $104.3973
32+ $4.8160 $154.1120
43+ $4.6606 $200.4058
56+ $4.5053 $252.2968
75+ $4.0392 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,133 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess