EN
  • EN
  • DE

MAX4888ETI+

Part No MAX4888ETI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPDT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications PCIe
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 7 Ohm (Typ)
Single Supply Voltage (V+) 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (3.5x5.5)
Win Source Part Number 073664-MAX4888ETI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4888ETI+ CAD Model

Description

Product Overview: Maxim Integrated MAX4888ETI+

The MAX4888ETI+ is a high-performance, low-power, quad, 2:1 multiplexer/demultiplexer (mux/demux) switch IC designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced switch is specifically engineered to handle high-speed differential signals with minimal signal distortion, making it an ideal solution for applications that demand robust data transmission capabilities.

Key Features

  • High-Speed Signal Switching: The MAX4888ETI+ supports signal rates up to 10.3Gbps, making it suitable for high-speed data applications such as 10 Gigabit Ethernet, Fibre Channel, and PCIe.
  • Low Crosstalk and Insertion Loss: With exceptional signal integrity characteristics, the device exhibits low crosstalk and insertion loss, ensuring minimal interference and signal degradation.
  • Wide Bandwidth: The switch features a wide bandwidth that exceeds 7GHz, providing ample headroom for high-frequency signal transmission.
  • Low-Power Operation: Designed for energy efficiency, the MAX4888ETI+ operates with low power consumption, making it suitable for power-sensitive applications.
  • CMOS Logic Interface: The device is equipped with a CMOS logic interface for easy integration into digital systems.

Applications

The versatility of the MAX4888ETI+ allows it to be utilized in a wide array of applications, including:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Data storage systems
  • Signal routing in test and measurement setups
  • Consumer electronics with high-speed interfaces

Package and Reliability

The MAX4888ETI+ comes in a compact 28-pin thin QFN package with an exposed paddle, which provides excellent thermal performance. The device is specified over the -40°C to +85°C extended temperature range, ensuring reliable operation in diverse environmental conditions.

With its combination of high-speed performance, signal integrity, and low-power operation, the MAX4888ETI+ from Maxim Integrated is a top choice for designers looking to incorporate reliable and efficient signal switching in their high-speed digital systems.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess