EN
  • EN
  • DE

MAX4889BETO+

Part No MAX4889BETO+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH OCTAL SPDT 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications PCIe
Switch Circuit SPDT
Number of Channels 8
Max On Resistance 7 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN-EP (3.5x9)
Win Source Part Number 073666-MAX4889BETO+
Ultra Librarian 3D Model Ultra Librarian MAX4889BETO+ CAD Model

Description

Maxim Integrated MAX4889BETO+ High-Speed Analog Switch

The Maxim Integrated MAX4889BETO+ is a cutting-edge high-speed analog switch designed to facilitate the switching of signals with minimal distortion and attenuation. This device is a perfect solution for applications that require the routing of high-frequency signals with precision and reliability. The MAX4889BETO+ is part of Maxim Integrated's respected family of switch and multiplexer products, renowned for their performance and quality.

Encased in a compact 42-TQFN-EP package, the MAX4889BETO+ offers an impressive array of features that make it an ideal choice for a variety of high-speed data transmission applications. It boasts a wide bandwidth that ensures signals are transmitted with high fidelity, making it suitable for use in systems such as USB 2.0, PCIe, and other serial interfaces.

One of the key advantages of the MAX4889BETO+ is its low on-resistance (RON), which minimizes signal loss and maintains signal integrity during switching. This is complemented by its low crosstalk and off-isolation characteristics, which help to prevent signal interference between channels and ensure that signals are routed cleanly and without noise.

The device operates with a single +3.3V supply voltage, simplifying power management within the system. It also features a -40°C to +85°C operating temperature range, which allows for deployment in environments with varying temperatures without compromising performance.

With its high ESD protection, the MAX4889BETO+ safeguards against electrostatic discharge events, ensuring long-term reliability and stability of the system it's integrated into. The switch's high-speed performance is complemented by its low power consumption, making it a power-efficient choice for portable and battery-powered devices.

Whether it's for data switching in networking equipment, signal routing in consumer electronics, or any application that demands high-speed, low-distortion signal handling, the Maxim Integrated MAX4889BETO+ stands out as a top-tier solution. Its robust design and advanced specifications ensure that it delivers the performance expected of modern high-speed analog switches.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2000 $60.6000
7+ $16.5744 $116.0208
10+ $16.0565 $160.5650
13+ $15.5385 $202.0005
17+ $15.0206 $255.3502
23+ $13.4667 $309.7341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess