EN
  • EN
  • DE

MAX4952CTO+

Part No MAX4952CTO+
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 4CH 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Buffer, ReDriver
Applications SAS, SATA
Number of Channels 4
Delay Time 300ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage (V) 3V ~ 3.6V
Supply Current 350mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 42-WFQFN Exposed Pad
Supplier Device Package 42-TQFN-EP (3.5x9)
Family Part Number MAX4952
Manufacturer Pack Quantity 240
MSL Level 1 (Unlimited)
Win Source Part Number 704342-MAX4952CTO+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4952CTO+ CAD Model

Description

The MAX4952CTO+ is a high-performance, dual-channel buffer from Maxim Integrated, designed to provide a robust interface solution for high-speed signal transmission. This advanced device is particularly suitable for applications that require high bandwidth and signal integrity, such as data storage systems, servers, and high-definition video interfaces.

Key Features

  • High Bandwidth: The MAX4952CTO+ boasts a significant bandwidth capacity, making it ideal for supporting high-speed data transfer requirements.
  • Dual Channels: With dual channels, the device can simultaneously handle multiple data streams, enhancing system throughput and efficiency.
  • Low Power Consumption: Designed for energy efficiency, the MAX4952CTO+ operates with minimal power consumption, which is crucial for reducing system heat and improving reliability.
  • Programmable Equalization and Pre-Emphasis: The device features programmable equalization and pre-emphasis to optimize signal integrity over long cable lengths and through connectors.
  • Hot Plug Detection: It includes hot plug detection capability, which allows for safe connection and disconnection of peripherals without the need to power down the system.

Applications

The MAX4952CTO+ is versatile and can be employed in a wide range of applications. It is particularly well-suited for:

  • Data Storage Systems
  • High-Speed Data Transfer Interfaces
  • Server and Networking Equipment
  • High-Definition Video and Multimedia Systems

Technical Specifications

Parameter Value
Supply Voltage 3.3V ±10%
Operating Temperature -40°C to +85°C
Package Type 36-TQFN-EP

For designers and engineers looking for a reliable solution to maintain signal quality in high-speed data environments, the MAX4952CTO+ from Maxim Integrated stands out as a top choice. Its combination of performance, power efficiency, and signal conditioning features ensure that it meets the rigorous demands of modern digital applications.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,725 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess