EN
  • EN
  • DE

MAX4983EEVB

Part No MAX4983EEVB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704352-MAX4983EEVB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4983EEVB CAD Model

Description

Maxim Integrated MAX4983EEVB Evaluation Board

The MAX4983EEVB from Maxim Integrated is a comprehensive evaluation board designed to demonstrate the capabilities and performance of the MAX4983E USB 2.0 high-speed, fault-tolerant switch with ESD protection. This evaluation board is an essential tool for designers and engineers looking to explore the features and integrate the MAX4983E switch into their USB applications.

Key Features

  • USB 2.0 High-Speed Compatible: The MAX4983EEVB supports high-speed USB 2.0 data rates of up to 480Mbps, making it suitable for a wide range of high-speed USB applications.
  • Fault-Tolerant Switch: The board features a fault-tolerant switch that ensures continuous operation even under fault conditions, enhancing the reliability and robustness of the end application.
  • Integrated ESD Protection: With built-in ESD protection, the MAX4983E provides robust protection against electrostatic discharge events, reducing the risk of damage to the USB interface.
  • Low On-Resistance: The switch exhibits low on-resistance, which minimizes signal attenuation and maintains signal integrity for high-speed data transmission.
  • Simple User Interface: The evaluation board includes a user-friendly interface with clearly marked test points and jumpers for easy configuration and testing.

Applications

The MAX4983EEVB is ideal for a variety of applications that require reliable and high-speed USB switching with ESD protection. It is particularly suited for:

  • Desktop and Notebook Computers
  • Docking Stations
  • USB Hubs and Peripherals
  • Consumer Electronics

Easy Evaluation and Testing

The evaluation board is designed for quick setup and ease of use. Engineers can rapidly prototype and test their USB designs using the MAX4983EEVB, accelerating the development process and reducing time to market. The board's layout and components are optimized to mirror the intended application environment, providing a realistic and effective testing platform.

With the MAX4983EEVB, Maxim Integrated offers a practical solution for evaluating the MAX4983E switch, enabling designers to leverage its features to create advanced, reliable, and high-performance USB systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,875 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess