EN
  • EN
  • DE

MAX4995AAUT+CT-ND

Part No MAX4995AAUT+CT-ND
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704360-MAX4995AAUT+CT-ND
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4995AAUT+CT-ND CAD Model

Description

Maxim Integrated MAX4995AAUT+CT-ND High-Side Switch IC

The MAX4995AAUT+CT-ND is a state-of-the-art high-side switch IC designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced component offers a compact and efficient solution for power management and distribution within electronic systems. The MAX4995AAUT+CT-ND is ideal for a range of applications, including USB ports, peripheral ports, and hot-swap operations.

This high-side switch is housed in a small 6-TDFN (3x3) package, making it suitable for space-constrained applications. It operates over a wide voltage range from 2.7V to 5.5V, which allows for versatility in various system designs. The IC is capable of delivering continuous current up to 1A, ensuring reliable performance for driving moderate loads.

The MAX4995AAUT+CT-ND incorporates several features that enhance its functionality and safety. It includes built-in current limiting to prevent damage from overcurrent conditions, as well as thermal shutdown protection to safeguard against excessive heat buildup. Additionally, the device offers reverse current protection, which prevents current from flowing backward through the switch when it is turned off.

One of the key advantages of the MAX4995AAUT+CT-ND is its low on-resistance, typically around 92mΩ. This low resistance minimizes power loss and improves efficiency, making it an energy-conscious choice for battery-powered devices. The IC also features a quick output discharge that ensures a fast turn-off when the switch is disabled, further enhancing the safety and reliability of the system.

For designers and engineers looking for a robust and dependable high-side switch, the Maxim Integrated MAX4995AAUT+CT-ND offers a compelling solution. Its combination of high performance, compact size, and integrated protection features make it an excellent choice for a broad array of power management applications.

Whether you're designing consumer electronics, portable devices, or any system requiring efficient power distribution and control, the MAX4995AAUT+CT-ND is a component that can meet and exceed the demands of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Others
Lowest to $3.3414
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess