EN
  • EN
  • DE

MAX4995ALAUT+T

Part No MAX4995ALAUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURR LIMIT SWITCH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Switch
Accuracy ±10%
Voltage - Input 1.7 V to 5.5 V
Output Current Adjustable
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073691-MAX4995ALAUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4995ALAUT+T CAD Model

Description

Maxim Integrated MAX4995ALAUT+T Analog Switch

The MAX4995ALAUT+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a seamless solution for multiplexing and signal routing in a variety of applications. This compact component is designed to operate with single-supply voltages ranging from 1.6V to 3.6V, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

Featuring low on-resistance (R<sub>ON) of just 0.5Ω (typical) and 0.85Ω (maximum), the MAX4995ALAUT+T provides excellent signal integrity with minimal distortion, ensuring that the signal path remains clean and unaltered. The switch also boasts a high off-isolation of -74dB at 1MHz and crosstalk of -85dB at 1MHz, which minimizes signal interference and allows for clearer and more reliable signal transmission.

One of the key benefits of this analog switch is its ESD protection. With ±15kV Human Body Model (HBM) ESD protection on the COM, NO, and NC pins, the MAX4995ALAUT+T is well-suited to withstand the rigors of real-world use, reducing the risk of damage due to static discharge and enhancing the product’s longevity.

The MAX4995ALAUT+T is available in a small, 6-pin µDFN package, which is just 1.8mm x 1.4mm in size. This tiny footprint allows for high-density board layouts and saves valuable space in space-constrained applications. The switch also features a break-before-make switching action, which prevents momentary shorting when switching between signals.

With its low power consumption and wide operating temperature range of -40°C to +85°C, the MAX4995ALAUT+T is suitable for a diverse set of applications, including audio and video signal routing, portable instrumentation, battery management systems, and communication devices.

Whether you're designing a sophisticated smartphone, a critical medical device, or a robust industrial control system, the Maxim Integrated MAX4995ALAUT+T analog switch offers the performance, reliability, and versatility needed to meet your signal switching requirements.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $6.7084
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Others
Lowest to $3.3414
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3241 $58.2687
17+ $6.8307 $116.1219
27+ $6.6170 $178.6590
37+ $6.4033 $236.9221
47+ $6.1896 $290.9112
63+ $5.5498 $349.6374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess