EN
  • EN
  • DE

MAX5008CUB+T

Part No MAX5008CUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHARGE PUMP USB 5V 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Charge Pump, USB
Voltage - Input 2.95 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 704372-MAX5008CUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5008CUB+T
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX5008CUB+T CAD Model

Description

Maxim Integrated MAX5008CUB+T USB Power-Supply Controller

The Maxim Integrated MAX5008CUB+T is a highly integrated USB power-supply controller designed to simplify the task of power management in USB-powered devices. This advanced controller is suitable for a wide range of applications, including USB hubs, peripherals, and portable devices. Its compact form factor and efficient design make it an ideal choice for designers looking to maximize performance while minimizing space and power consumption.

Key Features

  • High Efficiency: The MAX5008CUB+T offers high efficiency, which is crucial for battery-powered devices, ensuring longer battery life and reduced heat generation.
  • Adjustable Current Limit: It features an adjustable current limit that protects the USB port by preventing excessive power draw. This is particularly important for devices that need to comply with USB power specifications.
  • Load Fault Protection: The device includes load fault protection, such as short-circuit and thermal overload protection, which enhances the safety and reliability of the end product.
  • Low Quiescent Current: With its low quiescent current, the MAX5008CUB+T ensures minimal power drain when the device is in standby mode, contributing to the overall energy efficiency.
  • Wide Input Voltage Range: The controller operates over a wide input voltage range, accommodating various USB voltage levels and ensuring consistent performance across different environments.

Applications

  • USB Hubs
  • USB Peripherals
  • Portable Devices
  • Battery Chargers
  • Power Management for Consumer Electronics

The MAX5008CUB+T is offered in a small 10-pin µMAX package, which is ideal for space-constrained applications. Its temperature range of -40°C to +85°C allows for operation in a wide range of environments, making it versatile for various consumer electronics. The "+T" suffix indicates that this component is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes, further streamlining production for high-volume applications.

Overall, the Maxim Integrated MAX5008CUB+T USB power-supply controller is a robust solution for managing power in USB devices, combining efficiency, protection features, and a small footprint to meet the needs of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess