EN
  • EN
  • DE

MAX5020CSA+T

Part No MAX5020CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 13 V to 36 V
Frequency - Switching 275kHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1069061-MAX5020CSA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5020CSA+T CAD Model

Description

Product Overview: MAX5020CSA+T

The MAX5020CSA+T from Maxim Integrated is a high-performance, pulse-width modulation (PWM) controller designed for efficient power management and conversion in a wide range of applications. This compact and versatile IC is ideal for creating isolated and non-isolated power supplies, offering designers a robust solution for their power control needs.

Key Features

  • Voltage Range: The device operates over a wide supply voltage range, accommodating various input sources and ensuring compatibility with numerous system designs.
  • High Frequency: With its ability to support high switching frequencies, the MAX5020CSA+T enables the use of smaller external components, reducing the overall size and cost of the power supply design.
  • Efficiency: Designed for optimal power efficiency, this controller helps to minimize power loss and heat generation, leading to more reliable and energy-efficient end products.
  • Protection Features: The MAX5020CSA+T includes built-in protection mechanisms such as undervoltage lockout (UVLO), overtemperature protection, and cycle-by-cycle current limit, which enhance the safety and durability of the power supply.

Applications

The MAX5020CSA+T is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking infrastructure
  • Automotive electronics
  • Portable and battery-powered devices

Package and Quality

The device is offered in a compact 8-pin SOIC package, making it an excellent choice for space-constrained applications. Additionally, the MAX5020CSA+T is available on tape and reel, facilitating efficient assembly for high-volume production. Maxim Integrated is known for its commitment to quality, and this product is no exception, ensuring reliable performance in a variety of operating conditions.

Conclusion

In summary, the MAX5020CSA+T PWM controller from Maxim Integrated is a high-quality, feature-rich solution for power management applications. Its wide voltage range, high-frequency operation, and integrated protection features make it an excellent choice for designers looking to optimize their power supply designs for efficiency, size, and cost.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess