EN
  • EN
  • DE

MAX5021EUA+T

Part No MAX5021EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 11 V to 28 V
Frequency - Switching 262kHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 1069063-MAX5021EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5021EUA+T CAD Model

Description

Maxim Integrated MAX5021EUA+T Voltage Mode PWM Controller

The MAX5021EUA+T from Maxim Integrated is a high-performance, fixed-frequency, voltage-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This compact device is housed in an 8-pin µMAX package, making it an excellent choice for space-constrained applications. It is particularly well-suited for isolated and non-isolated power supplies.

The MAX5021EUA+T operates at a fixed frequency of 300kHz, which strikes an optimal balance between efficiency and component size, allowing the use of smaller, less expensive passive components. Its wide input voltage range of 7.5V to 40V makes it versatile for various input sources, including industrial power rails and automotive batteries.

One of the key features of this PWM controller is its low startup current of 25µA and low operating current of 2.5mA, which contributes to the overall efficiency of the power supply design. The device also includes an undervoltage lockout (UVLO) feature with hysteresis, ensuring stable operation under varying input voltage conditions.

The MAX5021EUA+T comes with a range of protective features that safeguard the power supply and the load. It includes cycle-by-cycle current limit, which protects the controller in the event of an output overload or short circuit. Additionally, the thermal shutdown feature provides protection against excessive temperatures, further enhancing the reliability of the power supply.

For design flexibility, the MAX5021EUA+T offers an adjustable soft-start function that limits inrush current during startup, which is particularly useful in applications with a highly capacitive load. The controller also supports frequency synchronization, allowing multiple units to operate in phase, reducing noise and potential interference in sensitive electronic systems.

Overall, the Maxim Integrated MAX5021EUA+T is a robust and reliable PWM controller that provides designers with a feature-rich solution for efficient power management in a variety of applications, including telecommunications, consumer electronics, and automotive systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess