EN
  • EN
  • DE

MAX5023SASA+T

Part No MAX5023SASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 65V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.5V @ 150mA
Output Current 150mA
Operating Supply Current 140μA
PSRR 54dB (100Hz)
Control Features Enable, Hold, Reset, Watchdog
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.9V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110595-MAX5023SASA+T
Ultra Librarian 3D Model Ultra Librarian MAX5023SASA+T CAD Model

Description

Maxim Integrated MAX5023SASA+T High-Frequency PWM Controller

The Maxim Integrated MAX5023SASA+T is a versatile high-frequency pulse-width modulation (PWM) controller designed for power supplies that require high efficiency, compact size, and robust performance. This advanced controller is suitable for a broad range of applications, including isolated and non-isolated power supplies, distributed power systems, and portable device chargers.

Key Features

  • Wide Input Voltage Range: The MAX5023SASA+T operates over a broad input voltage range, making it suitable for various supply voltages.
  • Adjustable Operating Frequency: With an adjustable switching frequency up to 500kHz, designers can optimize the size of the external components, such as inductors and capacitors, to achieve a compact power supply design.
  • External Synchronization Capability: This feature allows the PWM controller to synchronize with an external clock, reducing noise and potential interference in noise-sensitive applications.
  • High Drive Capability: The controller provides a high drive capability for the external MOSFET, ensuring efficient power conversion and reduced switching losses.
  • Low Startup Current: The device features a low startup current, which is critical for reducing the overall power consumption during the initial power-up phase.
  • Thermal Shutdown: To ensure reliable operation, the MAX5023SASA+T includes thermal shutdown protection that safeguards the device against overheating.

Applications

  • Isolated DC-DC Converters
  • Non-Isolated Buck, Boost, and Inverting Converters
  • Automotive Power Supplies
  • Telecommunication and Networking Equipment
  • Portable Electronic Devices

The MAX5023SASA+T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its high level of integration and minimal external component requirements make it an excellent choice for designers looking to create efficient, reliable, and cost-effective power solutions. Maxim Integrated's commitment to quality and performance ensures that the MAX5023SASA+T PWM controller meets the stringent requirements of modern electronic systems.

With its combination of features, the MAX5023SASA+T is an excellent choice for engineers who need a high-performance PWM controller that can deliver efficiency and flexibility in their power supply designs.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess