EN
  • EN
  • DE

MAX5024MASA+T

Part No MAX5024MASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 65V
Output Voltage 2.5V (5V)
Output Voltage MAX 11V
Voltage Dropout (Maximum) 1.5V @ 150mA
Output Current 150mA
Operating Supply Current 140μA
PSRR 54dB (100Hz)
Control Features Enable, Hold, Reset
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC
Win Source Part Number 704383-MAX5024MASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5024
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5024MASA+T CAD Model

Description

Maxim Integrated MAX5024MASA+T Voltage Regulator

The Maxim Integrated MAX5024MASA+T is a high-performance, low-dropout (LDO) linear voltage regulator, designed with precision to cater to a wide array of applications that demand stable and reliable power supply. This component is part of Maxim's commitment to providing power solutions that combine efficiency with minimal power losses, suitable for space-constrained and power-sensitive designs.

Encased in an 8-pin SOIC package, the MAX5024MASA+T boasts a compact footprint that is ideal for tight PCB layouts. It operates over a wide input voltage range, making it versatile for various systems. The device is designed to deliver a fixed output voltage with high accuracy, ensuring that your circuits receive a steady voltage for optimum performance.

One of the key features of this voltage regulator is its low quiescent current, which makes it an excellent choice for battery-powered and portable applications where power conservation is critical. Additionally, the MAX5024MASA+T includes thermal shutdown and short-circuit protection, which safeguard the device and connected components from potential damage due to overheating or fault conditions.

The MAX5024MASA+T is capable of driving moderate loads while maintaining a low dropout voltage. This characteristic is particularly beneficial in applications where the input voltage is close to the output voltage, as it helps to maintain a stable output even under varying load conditions.

With its robust design and built-in protection features, the MAX5024MASA+T is suitable for a broad range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and telecommunications equipment. Its reliability and performance make it a preferred choice for engineers and designers looking for a voltage regulator that can meet the stringent requirements of modern electronic devices.

Overall, the Maxim Integrated MAX5024MASA+T is a testament to the company's dedication to providing high-quality power management solutions that are efficient, reliable, and easy to integrate into various system designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess