EN
  • EN
  • DE

MAX5033BUSA+

Part No MAX5033BUSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069083-MAX5033BUSA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5033BUSA+ CAD Model

Description

Product Overview: MAX5033BUSA+ from Maxim Integrated

The MAX5033BUSA+ is a robust, high-efficiency, DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile component is well-suited for a variety of applications, ranging from distributed power systems to portable devices, thanks to its compact size and high performance.

Key Features

  • Wide Input Voltage Range: The MAX5033BUSA+ operates on an input voltage range from 7.5V to 76V, making it suitable for a broad array of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 5V up to 40V to cater to different circuit requirements, providing flexibility in design.
  • High Efficiency: With up to 90% efficiency, this DC-DC converter minimizes power loss, ensuring optimal performance in power management tasks.
  • Low Quiescent Current: It features a low quiescent current, which enhances its suitability for battery-powered applications where power conservation is critical.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Compact Package: The MAX5033BUSA+ comes in a small 8-pin SOP package, allowing for easy integration into space-constrained designs.

Applications

The MAX5033BUSA+ is ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Portable Battery-Powered Devices
  • Power Supplies for Field Programmable Gate Arrays (FPGAs)

Conclusion

The MAX5033BUSA+ from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable power solutions. Its wide input voltage range, adjustable output, high efficiency, and compact form factor make it an excellent choice for designers looking to optimize their power management systems. Whether it's for industrial, automotive, telecom, or portable applications, the MAX5033BUSA+ is engineered to deliver consistent performance and durability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2757 $50.9299
17+ $5.9698 $101.4866
26+ $5.7832 $150.3632
36+ $5.5967 $201.4812
47+ $5.4101 $254.2747
62+ $4.8505 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess