EN
  • EN
  • DE
  • IT

MAX5035DASA+T

Part No MAX5035DASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.2V
Output Current 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021839-MAX5035DASA+T
Family Name MAX5035D
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX5035DASA+T CAD Model

Description

Maxim Integrated's MAX5035DASA+T: High-Efficiency, Adjustable, Step-Down DC-DC Converter

The MAX5035DASA+T from Maxim Integrated is a versatile and efficient step-down DC-DC converter designed to meet the needs of a wide array of applications. This compact and powerful component is engineered to provide a reliable voltage conversion solution, making it an ideal choice for space-constrained applications that require high efficiency and low power dissipation.

With an input voltage range of 7.5V to 76V, the MAX5035DASA+T ensures compatibility with various power sources, including industrial, automotive, and telecommunication systems. This flexibility allows designers to use the same part across different platforms, simplifying inventory management and reducing overall system costs.

The device offers an adjustable output voltage from 1.25V up to 90% of the input voltage, providing the versatility needed to power a broad spectrum of devices. Designers can easily set the output voltage to the desired level using external resistors, which enables precise control over power delivery to sensitive electronic components.

Featuring a high switching frequency of up to 125kHz, the MAX5035DASA+T minimizes the size of external components, such as inductors and capacitors, further reducing the overall footprint of the power supply design. The device also includes an internal compensation network, which simplifies the design process by eliminating the need for additional external compensation components.

The MAX5035DASA+T incorporates a range of protection features to ensure safe operation under various conditions. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO), safeguarding the device and the system it powers from potential damage caused by overcurrent, excessive heat, or insufficient supply voltage.

In summary, Maxim Integrated's MAX5035DASA+T is a high-performance, adjustable step-down DC-DC converter that offers a compact solution for a wide range of power management applications. Its high efficiency, broad input voltage range, adjustable output, and integrated protection features make it a robust and flexible choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.7887
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.2727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2608 $52.1728
38+ $2.6755 $101.6690
58+ $2.5919 $150.3302
80+ $2.5083 $200.6640
104+ $2.4247 $252.1688
139+ $2.1739 $302.1721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess