EN
  • EN
  • DE

MAX5045CWE

Part No MAX5045CWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704406-MAX5045CWE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5045CWE CAD Model

Description

The MAX5045CWE is a versatile and high-performance step-down controller designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This controller is engineered to deliver efficient power conversion in a wide range of applications, making it an ideal choice for designers seeking to optimize power management in their systems.

With its integrated features and compact design, the MAX5045CWE offers a robust solution for converting higher input voltages to lower output voltages with excellent efficiency. The device is capable of driving a wide variety of external MOSFETs, which allows for flexibility in choosing the appropriate power components to suit specific design requirements.

The MAX5045CWE operates over a broad input voltage range, accommodating various power sources including batteries and regulated power supplies. Its high-frequency operation minimizes the size of external components, such as inductors and capacitors, leading to a reduction in overall board space and system cost.

Key features of the MAX5045CWE include:

  • Adjustable output voltage for a tailored power supply design
  • High efficiency for reduced power loss and improved thermal performance
  • Fixed-frequency PWM operation for predictable noise characteristics
  • Soft-start capability to minimize inrush current during startup
  • Overcurrent and overtemperature protection for enhanced reliability and safety
  • Compact 16-pin SOIC package suitable for space-constrained applications

This controller is particularly suited for use in distributed power systems, point-of-load (POL) conversions, and various consumer electronics where efficient power management is critical. Its ability to provide a stable and reliable power supply makes it an excellent choice for applications such as set-top boxes, telecommunication devices, and computing peripherals.

The MAX5045CWE represents Maxim Integrated's commitment to delivering high-quality power solutions that meet the evolving needs of modern electronic systems. By integrating this step-down controller into your design, you can achieve a highly efficient, reliable, and cost-effective power management solution.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess