EN
  • EN
  • DE

MAX5063BASA+T

Part No MAX5063BASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 2A 2-OUT High and Low Side Half Brdg Inv/Non-Inv Automotive 8-Pin SOIC N T/R / IC MOSFET DRIVER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 12.6 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 125V
Rise / Fall Time (Typ) 65ns, 65ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786427-MAX5063BASA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5063B
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5063BASA+T CAD Model

Description

Maxim Integrated's MAX5063BASA+T: High-Efficiency, Dual-Phase Synchronous Buck Controller

The MAX5063BASA+T is a versatile and powerful synchronous buck controller designed by Maxim Integrated to deliver high efficiency and performance for a wide range of power supply applications. This integrated circuit is engineered to handle dual-phase operation, which significantly improves the output current capability and reduces the thermal stress on individual components by distributing the power load across multiple phases.

With a wide input voltage range from 4.5V to 65V, the MAX5063BASA+T is suitable for various applications, including distributed power systems, telecommunications, networking, and industrial equipment. The device can operate at frequencies up to 500kHz, allowing for smaller external components and a more compact overall design.

One of the key features of the MAX5063BASA+T is its ability to provide a high level of efficiency, which is achieved through its adaptive synchronous rectification and proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme. This technology ensures fast response to load transients and excellent loop stability.

The MAX5063BASA+T also includes a host of protection features to safeguard the system under various fault conditions. These include cycle-by-cycle current limiting, hiccup mode overcurrent protection, output overvoltage protection, and thermal shutdown. Additionally, the device offers programmable soft-start to reduce inrush current during startup, enhancing system reliability.

For design flexibility, the MAX5063BASA+T provides adjustable output voltage down to 0.6V with a precision reference voltage of 0.6V ±1%. This allows designers to fine-tune the output voltage to meet the specific needs of their application. The device is also capable of 180° out-of-phase operation, which reduces the input ripple current and minimizes the input capacitance requirement.

Available in a compact 8-pin SO package, the MAX5063BASA+T is designed for space-constrained applications. Its lead(Pb)-free and RoHS-compliant design makes it an environmentally friendly choice for modern electronic systems. With its robust feature set and high-performance capabilities, the MAX5063BASA+T from Maxim Integrated is an ideal choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess