EN
  • EN
  • DE

MAX5069CAUE+T

Part No MAX5069CAUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10.8 V to 24 V
Frequency - Switching 25kHz to 1.25MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 021844-MAX5069CAUE+T
Ultra Librarian 3D Model Ultra Librarian MAX5069CAUE+T CAD Model

Description

Maxim Integrated MAX5069CAUE+T High-Frequency, Half-Bridge, N-Channel Power MOSFET Drivers

The MAX5069CAUE+T from Maxim Integrated is a high-performance, half-bridge driver designed to effectively drive N-channel power MOSFETs in a variety of applications. This device is ideal for use in switch-mode power supplies, motor controllers, and other high-efficiency, high-frequency power conversion applications.

With its wide operating voltage range from 4.5V to 28V, the MAX5069CAUE+T is versatile and can accommodate a broad spectrum of power systems. This flexibility ensures that the driver can be integrated into numerous design architectures without the need for significant alterations to the existing power supply structure.

One of the key features of the MAX5069CAUE+T is its ability to operate at high frequencies, with an oscillator frequency range up to 1MHz. This high switching frequency capability enables the design of power converters with reduced size and weight, as it allows for the use of smaller passive components. Consequently, this can lead to a reduction in overall system cost and an improvement in power density.

The device incorporates a high-voltage, high-speed bootstrap diode, which facilitates the high-side gate drive with a charge pump, and a bootstrap capacitor. This integrated diode simplifies the circuit design and reduces external component count, enhancing system reliability and reducing the overall solution footprint.

Additionally, the MAX5069CAUE+T offers protection features that are critical for the longevity and safe operation of power systems. These include undervoltage lockout (UVLO) for both the high-side and low-side drivers, which ensures that the MOSFETs are only operational when sufficient gate drive voltage is present. Moreover, the device is equipped with a cross-conduction prevention logic that protects against potentially damaging current shoot-through events.

Available in a compact 16-pin TSSOP package, the MAX5069CAUE+T is designed to minimize space on the PCB while offering robust performance. Its temperature range of -40°C to +125°C ensures reliable operation across a wide range of environmental conditions, making it a suitable choice for demanding industrial and automotive applications.

For designers looking to enhance the efficiency and reliability of their power conversion systems, the MAX5069CAUE+T from Maxim Integrated offers a compelling combination of high-frequency operation, integrated features, and robust protection mechanisms.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $4.0465

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess