EN
  • EN
  • DE

MAX5069DAUE+T

Part No MAX5069DAUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 10.8 V ~ 24 V
Frequency - Switching 25kHz ~ 1.25MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 704440-MAX5069DAUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5069
Introduction Date February 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5069DAUE+T CAD Model

Description

Maxim Integrated's MAX5069DAUE+T: High-Performance Power-Switching Regulator

The MAX5069DAUE+T is a cutting-edge power-switching regulator from Maxim Integrated, designed to offer efficient and reliable power management solutions for a wide range of applications. This advanced component is a testament to Maxim Integrated's commitment to providing high-quality, innovative products that meet the evolving needs of the electronics industry.

The MAX5069DAUE+T is a versatile, high-frequency, pulse-width-modulated (PWM) step-down DC-DC converter. With its integrated high-side and low-side N-Channel MOSFETs, this regulator is capable of delivering up to 2A of continuous output current. It operates over a wide input voltage range of 4.5V to 28V, making it suitable for various power supply configurations and able to handle diverse input conditions.

One of the key features of the MAX5069DAUE+T is its adjustable switching frequency, which can be set from 100kHz to 1MHz via an external resistor. This flexibility allows designers to optimize the performance of the regulator for specific applications, balancing efficiency and component size. Additionally, the device's high switching frequency enables the use of smaller, lower-cost inductors and capacitors, reducing the overall footprint and bill of materials.

The regulator incorporates a range of protective features to ensure stable and safe operation under different conditions. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO). The MAX5069DAUE+T also offers a soft-start feature to minimize inrush current during startup, contributing to the longevity of the product and the systems it powers.

With its compact 16-pin TSSOP package, the MAX5069DAUE+T is ideal for space-constrained applications. Its efficiency and robust design make it an excellent choice for industrial controls, distributed power systems, telecommunications equipment, and portable devices. Designers looking for a reliable and high-performance power solution will find the MAX5069DAUE+T from Maxim Integrated to be an exceptional choice for their power regulation needs.

Maxim Integrated's commitment to quality ensures that the MAX5069DAUE+T meets the stringent requirements of modern electronic devices, providing a dependable and efficient power management solution that stands out in the market.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6579 $60.6053
17+ $7.1044 $120.7748
26+ $6.8815 $178.9190
35+ $6.6597 $233.0895
45+ $6.4380 $289.7100
61+ $5.7715 $352.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess