EN
  • EN
  • DE

MAX506BEWP+

Part No MAX506BEWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD R-R 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 1069147-MAX506BEWP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX506BEWP+ CAD Model

Description

Maxim Integrated MAX506BEWP+ Product Overview

The MAX506BEWP+ is a high-performance, quad, 8-bit voltage-output digital-to-analog converter (DAC) designed by Maxim Integrated to cater to a wide array of applications requiring precise analog voltage outputs. This integrated circuit (IC) is renowned for its exceptional accuracy, stability, and ease of integration into various electronic systems.

Key Features

  • Resolution: The device features a resolution of 8 bits, providing fine granularity for analog output signals.
  • Quad DAC Channels: With four independent DAC channels, the MAX506BEWP+ allows for multiple signal outputs from a single IC, making it ideal for complex applications.
  • Output Range: The DAC offers an adjustable output range, which can be configured via external reference voltages to meet specific application needs.
  • Interface: It includes a simple digital interface that is compatible with various microcontrollers and digital systems, ensuring easy integration.
  • Package: The MAX506BEWP+ is available in a 20-pin WSOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).
  • Power Supply: The device operates from a single +5V power supply, simplifying power management within the system.

Applications

The versatility of the MAX506BEWP+ makes it suitable for a range of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Robotics
  • Medical instruments

Performance Benefits

The MAX506BEWP+ is designed to offer several performance benefits:

  • High Precision: Its precise digital-to-analog conversion ensures accurate and stable analog outputs.
  • Low Power Consumption: With its efficient design, the IC consumes minimal power, making it suitable for power-sensitive applications.
  • Reliability: Maxim Integrated's reputation for quality and reliability is evident in the MAX506BEWP+, ensuring long-term performance.

In summary, the Maxim Integrated MAX506BEWP+ is a reliable and efficient solution for systems requiring multiple, precise analog outputs. Its integration of four DAC channels into one compact package makes it a valuable component for designers seeking to streamline their designs and optimize performance.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess