EN
  • EN
  • DE

MAX5073ETI+

Part No MAX5073ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 23V Non-Inv/Inv/Step Up/Step Down Dual-Out 0.8V to 28V 2A/1A Automotive 28-Pin TQFN EP / IC REG BUCK BOOST ADJ DL 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 23V
Output Voltage 0.8V
Output Voltage MAX 28V
Output Current 1.38A (Switch), 2.3A (Switch)
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 786434-MAX5073ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5073
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5073ETI+ CAD Model

Description

Product Overview: MAX5073ETI+ from Maxim Integrated

The MAX5073ETI+ is a high-performance, dual-phase, synchronous, step-down DC-DC controller from Maxim Integrated. This advanced power management integrated circuit (IC) is designed to deliver precise voltage regulation and high efficiency for a wide range of applications, including networking, telecommunications, and portable devices.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 4.5V to 23V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 0.9 x VIN, allowing for a broad range of output voltage settings tailored to specific application requirements.
  • High Efficiency: With its dual-phase operation, the MAX5073ETI+ achieves high efficiency, which is crucial for minimizing heat and extending battery life in portable applications.
  • Integrated MOSFET Drivers: The IC includes high-side and low-side MOSFET drivers, facilitating the design of a complete power solution with minimal external components.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, ranging from 300kHz to 600kHz, to optimize performance and minimize electromagnetic interference (EMI).
  • Thermal Management: The device is available in a thermally efficient, 28-pin TQFN package, ensuring reliable operation even under high power conditions.
  • Protection Features: It incorporates a comprehensive suite of protection features, including overvoltage, undervoltage, and thermal shutdown, to safeguard the system against faults and extreme conditions.

Applications

The MAX5073ETI+ is ideally suited for a variety of applications that require efficient power conversion and tight voltage regulation. It is commonly used in:

  • Networking and Telecommunications Equipment
  • Portable and Battery-Powered Devices
  • Point-of-Load (POL) Power Supplies
  • Industrial Control Systems
  • Automotive Electronics

In conclusion, the MAX5073ETI+ from Maxim Integrated is a robust and flexible solution for designers looking to implement a high-efficiency, dual-phase synchronous step-down DC-DC converter in their electronic systems. Its wide input voltage range, adjustable output, and integrated features make it a go-to choice for a multitude of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4416 $65.7664
8+ $13.4905 $107.9240
12+ $13.0690 $156.8280
16+ $12.6474 $202.3584
21+ $12.2258 $256.7418
28+ $10.9611 $306.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,647 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess