EN
  • EN
  • DE

MAX5075AAUA+

Part No MAX5075AAUA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Push-Pull FET Driver with Integrated Oscillator and Clock Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Fall Time 10 ns
Features UVLO
Height 950 µm
Lead Free Yes
Length 3.05 mm
Maximum Operating Temperature 125 °C
Max Output Current 3 A
Max Power Dissipation 825 mW
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Outputs 2
Number of Pins 8
Output Current 3 A
Radiation Hardening No
REACH SVHC Unknown
Rise Time 10 ns
RoHS Compliant
Topology Push-Pull
Width 3.05 mm
Win Source Part Number 1026304-MAX5075AAUA+
Categories PMIC - Gate Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5075AAUA+ CAD Model

Description

Maxim Integrated MAX5075AAUA+ High-Frequency, PWM Step-Down DC-DC Converters

The MAX5075AAUA+ is a high-performance, pulse-width modulation (PWM) step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and efficient power management integrated circuit is ideal for a wide range of applications, including distributed power systems, portable devices, telecommunications, and networking equipment.

With its high-frequency operation and integrated MOSFET, the MAX5075AAUA+ provides a space-saving solution that minimizes external components while delivering excellent power conversion efficiency. This versatile IC supports an input voltage range from 5.5V to 23V, making it suitable for both 5V and 12V systems. The output voltage is adjustable from 0.8V to 18V, allowing designers to tailor the output to meet the demands of various loads.

The MAX5075AAUA+ comes in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications. Its advanced features include a fixed 300kHz switching frequency that enables the use of small, low-cost inductors and capacitors, thus reducing the overall solution size and cost.

Additional features of the MAX5075AAUA+ include cycle-by-cycle current limit, which provides protection against overcurrent conditions, and thermal shutdown to ensure safe operation under abnormal thermal environments. The device also offers a soft-start feature to minimize inrush current during startup, further enhancing system reliability.

For design flexibility, the MAX5075AAUA+ includes both frequency synchronization and external frequency adjustment options. This allows the device to be synchronized with an external clock, preventing beat frequencies in noise-sensitive applications. Moreover, the IC boasts a high efficiency of up to 95%, reducing power losses and improving overall system performance.

In summary, the Maxim Integrated MAX5075AAUA+ is a robust and efficient solution for designers looking to implement a compact, high-frequency PWM step-down converter in their power supply designs. Its combination of high efficiency, adjustable output, and integrated features make it an excellent choice for modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
GATE DRIVER IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0706 $52.2002
40+ $2.5195 $100.7800
62+ $2.4407 $151.3234
85+ $2.3620 $200.7700
110+ $2.2833 $251.1630
147+ $2.0471 $300.9237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess