EN
  • EN
  • DE

MAX5092AATE+

Part No MAX5092AATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LNR 1MHZ 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 1MHz 16-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (5x5)
Family Name MAX5092
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882012-MAX5092AATE+
Ultra Librarian 3D Model Ultra Librarian MAX5092AATE+ CAD Model

Description

Maxim Integrated MAX5092AATE+ Overview

The MAX5092AATE+ is a high-performance, dual-output, mixed-signal power-supply IC designed and manufactured by Maxim Integrated. This compact and efficient component is engineered to provide a reliable power solution for a wide range of applications, including automotive, industrial, and communication systems.

Key Features

  • Dual Output: The MAX5092AATE+ offers two independent voltage outputs, allowing for versatile power management in multi-rail systems.
  • High Efficiency: With its integrated high-efficiency step-down DC-DC converter, the device ensures optimal power conversion, reducing energy loss and heat generation.
  • Wide Input Voltage Range: The IC is capable of operating over a broad input voltage range, accommodating various supply levels and ensuring consistent performance even under fluctuating input conditions.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the IC against overheating, enhancing the reliability and longevity of the product.
  • Robust Design: The MAX5092AATE+ is designed to withstand harsh environments, making it suitable for automotive and industrial applications that may be exposed to extreme temperatures and conditions.
  • Compact Package: Housed in a space-saving 16-pin TQFN package, this IC is ideal for applications where board space is at a premium.

Applications

The versatile nature of the MAX5092AATE+ allows it to be used in a variety of applications, including but not limited to:

  • Automotive control units
  • Industrial control systems
  • Telecommunication equipment
  • Power supplies for microcontrollers and digital systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5092AATE+ is no exception. This product is built to meet high standards, ensuring stable operation and a long service life in the demanding applications for which it is designed.

Conclusion

With its dual-output capability, high efficiency, and robust design, the MAX5092AATE+ from Maxim Integrated stands out as a versatile power management solution. Its ability to operate in challenging environments and its compact form factor make it an excellent choice for designers looking to optimize their power supply architecture while maintaining high reliability and performance.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess