EN
  • EN
  • DE

MAX5092BATE+

Part No MAX5092BATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LDO Regulator Pos 1.5V to 9V5V 0.25A Automotive 16-Pin TQFN EP / IC REG DL BUCK/LINEAR 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Frequency - Switching 1MHz
Voltage/Current - Output 1 7V/Adj to 11V, 250mA
Voltage/Current - Output 2 5V/1.5 V ~ 9 V, 250mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 3.5 V ~ 72 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 786444-MAX5092BATE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5092
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5092BATE+ CAD Model

Description

The MAX5092BATE+ from Maxim Integrated is a robust, dual-output power supply, designed to cater to the demanding needs of automotive and industrial applications. This high-efficiency device integrates a high-voltage step-down DC-DC converter with a low-dropout regulator to provide two independent voltage rails from a single input source.

Key Features

  • Wide Input Voltage Range: Capable of operating over a broad input voltage range from 5.5V to 36V, making it suitable for a variety of automotive power systems.
  • Dual Output Channels: Offers a primary buck converter with an adjustable output voltage and a secondary LDO with a fixed 5V output, providing flexibility and convenience in power management.
  • High Efficiency: The step-down converter operates at up to 90% efficiency, reducing power loss and heat dissipation.
  • Thermal and Overcurrent Protection: Features built-in thermal shutdown and overcurrent protection, ensuring reliable operation under adverse conditions.
  • Robust Operating Temperature Range: Designed to withstand extreme temperatures, operating from -40°C to +125°C, ideal for harsh automotive environments.
  • Small Package: Available in a compact, thermally enhanced, 16-pin TSSOP package, minimizing the footprint on the circuit board.

Applications

The MAX5092BATE+ is particularly well-suited for automotive applications such as infotainment systems, navigation, and telematics. It is also an excellent choice for industrial power supplies and any other application requiring a reliable, dual-output power source.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5092BATE+ is no exception. It is qualified for automotive applications, meeting the stringent requirements of the industry for performance and reliability.

Whether you are designing a new automotive power system or upgrading an existing one, the MAX5092BATE+ offers the performance, efficiency, and reliability you need to ensure smooth operation in the most challenging environments.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7950 $55.1800
9+ $11.3190 $101.8710
14+ $10.9652 $153.5128
19+ $10.6115 $201.6185
25+ $10.2578 $256.4450
33+ $9.1967 $303.4911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,474 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess